Economy Proximity Sensors
Featured Product from Altech Corp.
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options, durable metal housings, and AC or DC output choices.
- 8 mm to 30 mm cylindrical sensor sizes
- Sensing distances up to 15 mm
- Flush and non-flush mounting options
- Nickel-plated brass and stainless steel housings
- IP67 rated protection
- AC and DC models with NO and NC outputs
- Designed for reliable metal detection without physical contact
More Featured Products
Altech Ring Sensors
Metal Detection Systems for Industry
Quality Corrugated Tubes
Quality Selection ot Signaling Devices
Programmable Digital Multi-Timer
60-A IEC 60309-II Pin and Sleeve Devices
Pluggable Terminal Blocks: Simple and Secure
Altech Test and Measurement Solutions
SLC Solenoid Locking Interlock Switch
Photovoltaic Fuses for PV Protection
Durable Plastic and Metal Body Limit Switches
Altech Power Supplies for Industrial Applications