Altech Safety Rope Pull Switches
Featured Product from Altech Corp.
Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range.
- Voltage Ratings
Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC. - Current Ratings
Thermal current Ithe = 10 A. Rated for AC 15 at 50 V / 6 A and DC 13 at 120 V / 0.55 A. - Durability and Reach
Mechanical life up to 1 million cycles. Supports cable spans up to 37.5 m, depending on conditions. - Reliable Performance
Withstands -30 °C to +80 °C environments. IP67 enclosure prevents dust and water ingress. - Robust Design
Aluminum die-cast housing with pull ring or E-stop handle for long-lasting industrial use. - Applications
Ideal for emergency stops on conveyors, long cable trip systems, and belt safety control.
More Featured Products