Abox and Abox Pro Enclosures
Featured Product from Altech Corp.
Altech’s Abox and Abox Pro enclosure series is built for reliable performance in industrial and commercial environments. The Abox line features rugged polypropylene construction with IP66 protection, while Abox Pro adds polycarbonate housing and higher protection levels for more demanding applications.
- Shared Features - Modern enclosure design helps maximize installation space, with sidewall and rear entry options depending on model.
- Abox - IP66 protection with polypropylene housing and thermoplastic elastomer gasket material for dependable general-purpose enclosure performance.
- Abox Pro - IP66, IP67, and IP69 protection with polycarbonate construction for tougher industrial and outdoor conditions.
- Abox Pro Benefits - Integral seal, resistance to sea air and water, UV fade resistance, and corrosion-free, maintenance-free performance.
- Temperature Range - Select Abox Pro models support operating temperatures from -35°C to 80°C (-31°F to 176°F).
More Featured Products