Altech Plastic Body Limit Switches
Featured Product from Altech Corp.
For Position, End of Travel, Production Detection & Safety Application
Altech plastic limit switches use durable plastic (often thermoplastic or polyamide) bodies that make them lighter and more resistant to corrosion than metal body versions. They are available in multiple configurations such as plunger, roller, lever, slow action, with up to 10 A / 240 VAC ratings (depending on model).
They often come with IP-rated protection (some IP65) for ingress and weather resistance. Mounting and actuator options are flexible: top, side, or lever/roller types, and they offer multiple cable entry paths.
More Featured Products
DC-UPS with Ethernet Interface
Ultra Capacitors for DC-UPS
Altech Push Button Control Components
Altech Wire Ducts for Clean Routing
High Temperature Ceramic Terminal Blocks
ltech Sensor Cables Selection and Connection
Disconnects Meet A2L Flammability Requirements
Altech – 60A Pin and Sleeve
Altech Power Continuity
New Altech Pluggable Terminal Blocks
Power Distribution Blocks Built to Adapt
Smarter Control with Process Controllers