Economy Proximity Sensors
Featured Product from Altech Corp.
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options, durable metal housings, and AC or DC output choices.
- 8 mm to 30 mm cylindrical sensor sizes
- Sensing distances up to 15 mm
- Flush and non-flush mounting options
- Nickel-plated brass and stainless steel housings
- IP67 rated protection
- AC and DC models with NO and NC outputs
- Designed for reliable metal detection without physical contact
More Featured Products
Altech Ring Sensors
DC-UPS with Ethernet Interface
Ultra Capacitors for DC-UPS
Altech Push Button Control Components
Altech Wire Ducts for Clean Routing
High Temperature Ceramic Terminal Blocks
ltech Sensor Cables Selection and Connection
Disconnects Meet A2L Flammability Requirements
Altech – 60A Pin and Sleeve
Altech Power Continuity
New Altech Pluggable Terminal Blocks
Power Distribution Blocks Built to Adapt