Jet Series Pneumatic Push Probe – DJ/P

Featured Product from Ametek Solartron Metrology

More Info Email Supplier Request a Quote

Jet “J Type” probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is vented through a port close to the front of the probe, they have a lower IP rating. These probes will continue to operate even if the gaiter becomes punctured.

DJ/P - Pneumatic Push

  • 2, 5, 10 & 20 mm measuring ranges
  • Actuation is by a built in piston, separate from gaiter
  • Same performance as standard Pneumatic probe

Click Here to see the Jet Series Pneumatic Push Probe – DJ/P on the Solartron Metrology website.