SI8500: Solartron’s Most Advanced Orbit Readout
Featured Product from Ametek Solartron Metrology
Introducing Solartron’s most advanced Readout. The SI 8500 provides the opportunity to collect measurement data with the purpose of optimising manufacturing production analysis and control. User interface has been designed to ensure all users the maximum accessible data for industrial measurement applications.
- Heavy duty aluminium casing with 10” Touch screen. Built for an industrial environment.
- IP 64 for front panel with four programmable keys
- Connect with up to 64 Orbit Sensors
- Powers up to 10 Modules, including contact and non-contact sensors
- Easy & intuitive setup with touch screen
- Build your own custom formulas
- SPC and Mastering functions included
- I/O connections for automation
- USB Port for easy data output
- Footswitch plug
- Link to 3rd party sensors via Orbit connection modules, including air gauging
- Benchtop (with stand) or Panel Mount option (VESA Mounting Standard)
More Featured Products