RotaConnect® Wire-To-Board Connector

Featured Product from Amphenol Communications Solutions

More Info Email Supplier Request a Quote

FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution.

RotaConnect® WTB is a 3.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions.

RotaConnect® WTB provides power to the LED printed circuit board in a string of rigid printed circuit board light strips. The contacts accept stranded copper wire with wire range from 30AWG-22 AWG, and the maximum current rating is up to 5A. The operating voltage is 125 VAC, and it has a temperature range of -40°C up to +125°C.

  • Current rating up to 5A per contact
  • Dual-beam spring contact design
  • Self-guided passive latch prevents mismating
  • Space-saving pegged option for PCB placement

Features and Benefits

FEATURES BENEFITS
  • Reliable dual beam contact
  • Ensures reliable connection
  • Self-guided receptacle contact
  • Prevents mismating and assures correct counterpart positioning
  • Pins are protected by housing
  • Prevents pin damage during mating
  • Positive latch on housing
  • Ensures secured mating retention
  • RoHS compliant
  • Meets environmental, health and safety requirements

Target Markets and Applications

Industrial & Instrumentation
  • Industrial
  • Control Board
  • Sensor
  • Actuator
  • Rigid LED Strip
  • Channel Lettering
  • Lighting Luminaries Transmission
Automotive
  • Automotive Lighting
Lighting
  • Interior
  • Outdoor