Handheld Field Master™ MS2070A
Featured Product from Anritsu Company
The Field Master MS2070A is the latest version of Anritsu’s handheld spectrum analyzers. Built on a field-proven durable platform, the Field Master MS2070A provides a comprehensive set of features with excellent performance up to 3 GHz. MS2070A is designed to conduct RF measurements in a variety of general-purpose field and lab environments.
With dynamic range of greater than 105 dB at 2.4 GHz, the MS2070A can capture and measure HF, VHF and UHF signals common in commercial and military applications. Typical DANL with a built-in optional preamplifier of -167dBm, coupled with a Third Order Intercept (TOI) of 11 dBm and typical level accuracy of ±0.5 dB enable a full range of signals to be captured by the handheld spectrum analyzer.
The MS2070A is designed so engineers can conduct standard swept spectrum analysis measurements simply and accurately up to 3 GHz. It features sweep speeds of up to 32 GHz/s in common low noise configurations.