Remote Spectrum Monitor MS27101A

Featured Product from Anritsu Company

More Info Email Supplier Request a Quote

The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz, providing exceptional capability for detecting and analyzing signals in various settings.

IQ Signal Master™
The IQ Signal Master enhances the MS27101A by enabling advanced IQ data capture and analysis. This feature allows for an in-depth examination of signal characteristics, including modulation analysis and signal identification. It is invaluable for diagnosing complex signal issues and ensuring precise and reliable spectrum management.

In-Building Coverage Mapper
The In-Building Coverage Mapper adds a crucial functionality layer, facilitating detailed RF coverage mapping within indoor environments. This tool is essential for identifying coverage gaps, optimizing network performance, and ensuring robust signal availability in buildings. It supports comprehensive data collection and visualization, providing actionable insights for network planners and engineers.

Key Features
•    Broad Frequency Range: Covers 9 kHz to 6 GHz, suitable for a wide variety of applications.
•    High Dynamic Range: Ensures accurate detection and analysis of weak signals even in the presence of strong interference.
•    Fast Sweep Speeds: Provides real-time spectrum monitoring, enabling rapid identification of signal issues.
•    User-Friendly Interface: Simplifies operation with intuitive controls and automated measurement functions.
•    Versatile Connectivity: Includes Ethernet and USB options for easy integration into existing network infrastructures.
•    Robust Design: Built to withstand harsh environments, it is suitable for both lab and field operations.

Applications
Cellular and Wireless Network Testing: Ensures wireless networks' optimal performance and regulatory compliance.
In-Building Coverage Analysis: Maps and optimizes RF coverage within indoor environments, which is crucial for maintaining reliable signal strength.
Interference Detection and Mitigation: Identifies and helps mitigate sources of RF interference, ensuring clear and reliable communication channels.
Signal Intelligence and Security: Supports advanced signal analysis for security and intelligence applications.