Handheld InterferenceHunter™ MA2700A
Featured Product from Anritsu Company
The Anritsu MA2700A Handheld InterferenceHunter™ is a versatile, portable spectrum monitor designed for detecting, analyzing, and locating RF interference across a frequency range of 9 kHz to 6 GHz. Ideal for field operations, it combines real-time spectrum analysis with advanced GPS mapping, allowing users to identify and pinpoint sources of interference accurately.
Key Features
• Wide Frequency Range: Covers 9 kHz to 6 GHz, suitable for various interference detection applications.
• Real-Time Spectrum Analysis: Provides instant detection and analysis of RF signals, ensuring accurate interference identification.
• Integrated GPS Mapping: Enables precise location tracking and mapping of interference sources.
• Portable and Lightweight: Designed for easy field use, with a robust, handheld form factor.
• User-Friendly Interface: Simplifies operation with intuitive controls and easy-to-read displays.
• Versatile Connectivity: Includes USB and Ethernet options for data transfer and integration with other systems.
• Durable Design: Built to withstand harsh field conditions, ensuring reliable performance in various environments.
Applications
• Interference Detection and Mitigation: Identifies and locates sources of RF interference for effective resolution.
• Wireless Network Maintenance: Ensures optimal performance and reliability of wireless communication networks.
• Spectrum Management: Facilitates efficient monitoring and management of RF environments.
• Field Operations: Ideal for use in diverse field conditions, providing accurate and reliable interference detection.