Pensky-Martens Flash Point Tester: PMA 5
Featured Product from Anton Paar
PMA 5 is suitable for volatility applications of both biodiesel and biodiesel-blended fuels along with distillate fuels like diesel, heating oil and kerosene. It is commonly used for potentially flammable liquids such as lubricating oils and edible oils, too.Benefits at a Glance
- Integrated fire-extinguishing system automatically controlled or manually released (requires N2 or CO2 gas)
- The One-Twist patented swivel-around multi-function head guarantees the safe and easy one-hand connection of all sensors and actuators such as shutter-actuator, stirrer, igniter and detector contacts
- A multi-detector combines the flash point detector and the temperature probe in a solid housing with a perfectly adjusted immersion depth
- Memory for 1000 tests, 20 operators, 100 sample names
- Statistical analysis (Min, Max, Mean, Repeatability)
- Data handling via USB stick for import into MS Excel or to LIMS
- Test initiation by pre-installed standard test methods and option of customizing methods by 15 user-defined programs
- Pt100 sample temperature probe calibration either by dynamic calibration against customer-certified ASTM thermometer or by correction table with 21 calibration points
- Printable calibration protocol
- Menu navigation by jog-shuttle system with easy turn-and-push operation and color-coded LED indication for each operation mode
- Real-time measurement indication on a 5.7” color graphics display
- Password protection
- Stainless steel or small-volume sample cup (optional)
- Stainless steel sample temperature probe Pt100 (optional)
- Bar code scanner or keyboard (optional)
More Featured Products