UL SHIELDED COMPUTER AND CONTROL CABLES
Featured Product from BRIM Electronics, Inc.
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and 2344. Suitable as a control cable, computer cable, shielded audio cable. RoHS compliant constructions are available to order.
OPER. VOLT.: 300V UL
OPER. TEMP.: -40°C to +80°C.
See color code for paired cables.
STD. P-U: 500’, 1000’
More Featured Products