HI-FI & STEREO SHIELDED & UNSHIELDED
Featured Product from BRIM Electronics, Inc.
Brim’s Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup. Very flexible.
- OPER. VOLTAGE: 300V
- OPER. TEMP.: -40°C to +80°C.
- STD P-U: 1000'
- COLOR CODE: 1-White, 2-Red, 3-Black, 4-Green
- RoHS compliant constructions are available to order
- OTHER COLOR CODES, & AWG CONSTRUCTIONS ARE AVAILABLE TO ORDER.
More Featured Products