ULTRA-FLEXIBLE CO-AX CABLE

Featured Product from BRIM Electronics, Inc.

More Info Email Supplier Request a Quote

Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white 90°C PVC jacket overall.   

MAX. OPER. VOLTAGE: 100V RMS.  
OPER. TEMP.: -40°C to +80°C                                                                                                      
Dielectric Strength: 1000V RMS.                                                                                                       STD. P-U: 1000’ 
RoHS compliant constructions are available