Flexible Convoluted Tubings for Tighter Bend Radii
Featured Product from BRIM Electronics, Inc.
Available in TFE, FEP and Tefzel. BRIM'S BCT series of helically convoluted tubing is run to MIL-T-81914 (TFE /2, FEP /4, Tefzel /5). They provide superior chemical & electrical flexing capabilities, as helical convolutions allow smaller bend radii than straight tubings.
The use of TFE, FEP and Tefzel means that all of these tubings are non-flammable (they won't support flame), highly crush, moisture, and fungus resistant. They are also chemically inert to most corrosives and solvents. Lightweight yet strong, they have excellent dielectric properties. Tefzel is also suitable for high radiation environments.
BRIM'S BCT series of tubings are suitable for electrical and electronic, aerospace, robotics & marine applications. They are autoclavable for Bio-Medical applications including ultrasonic cleaning & wafer baths, DI water heaters or hot acid etching systems and filling equipment. Tubings will be stocked in Natural (Translucent).
OPER. TEMPS. TFE: -90°C/+260°C FEP: -67°C/+200°C Tefzel : -100°C/+150°C
Ends can be cuffed and the tubing etched (run to order).
BRIM MIL Spec extra flexible, helically convoluted tubings of TFE, FEP or Tefzel insulation provide all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility.
Helical convolutions allow a smaller bend radii than straight tubing. Protect wires and cables, gases and fluids, from harsh, impure or abrasive outside conditions with greater flaxibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture and fungus resistant (they won't support growth), chemically inert to most corrosives and solvents, light-weight yet
strong, having excellent dielectric properties.
Tefzel is especially suitable for high rediation environments. FEP and TFE are suitable for electrical/electroni
STD.COLOR: Natural (Translucent). Colors are available on request.