Save Energy with Sustainable Vacuum Solutions
Featured Product from Busch Vacuum Solutions
Busch Vacuum Solutions has now launched the first vacuum pump of the new DX series on the market, the COBRA DX 0950 A. It is a dry vacuum pump with state-of-the-art screw vacuum technology for excellent running characteristics, high vapor and particle tolerance, and extremely energy-efficient operation.
The high-performance COBRA DX 0950 A is perfectly suited for many rough and medium vacuum applications, such as the solar industry, lithium battery production, drying, food packaging, coating, vacuum furnaces, or as the heart of a central vacuum system.
With variable speed drive technology, the new COBRA DX 0950 A covers the pumping speed range up to 950 m³/h and achieves an ultimate pressure of up to 0.01hPa (mbar). All operating data is constantly recorded and saved.