Beamsplitter Plates
Featured Product from CeNing Optics Co., Ltd.
Plate Beamsplitters are part-mirrors that reflect part of incident energy and transmit the rest
General Specifications
Material N-BK7
Dimension tolerance ±0.1mm
Parallelism 3 arc min
Surface quality 60-40 S/D
Surface flatness λ/4@632.8nm
Clear aperture >90%
Bevel Protective bevel
Front surface (S1) Partial reflective coating
Back surface (S2) AR coating
Reflectance/Transmittance R/T=50/50% ±5% Other ratio is available
( R,T are the average of S- and P-pol)
Incident of angle: 45°±2°
More Featured Products