Compact 17mm Gimbal Motor
Featured Product from Constar Motion Co., Ltd
Engineers developing UAVs or handheld gimbal systems often face challenges with compact space constraints, high-speed stability, and long-term reliability.
Our 17mm brushless gimbal motor addresses these needs with high rotational speed up to 26,000 rpm, precise electronic commutation, and exceptional short-term overload capability. The compact 17×9 mm design provides an excellent size-to-power ratio, while low EMI ensures interference-free operation in sensitive applications.
Customizable options such as lead wire length, shaft length, coil type, gearheads, encoders, and drivers allow engineers to tailor the motor for specific gimbal applications. Achieve smooth, precise motion, enhanced durability, and reliable performance with this industry-ready gimbal motor.