25mm Dual Shaft DC Motor

Featured Product from Constar Motion Co., Ltd

More Info Email Supplier Request a Quote

As medical equipment, robotics, and industrial automation systems continue moving toward compact designs and higher performance requirements, motors must provide stable output, high efficiency, and flexible integration within limited installation space. The 25mm dual shaft DC motor combines compact dimensions with customizable configurations, helping engineers achieve reliable motion control across demanding applications.

  • Compact High-Power Design:25mm diameter motor delivers up to 23W output power and speeds reaching 6500 RPM, balancing compact size and performance.
  • Dual Shaft Configuration:Supports flexible mechanical integration and system design requirements.
  • High Efficiency Performance:Maximum efficiency up to 86%, helping reduce heat generation and improve energy utilization.
  • Customizable Configuration:Lead wire length, shaft length, special coils, gearheads, and encoders can be customized according to application requirements.
  • Reliable Operation:Designed for stable, long-term performance in demanding operating environments.
  • Flexible System Integration:Compact structure simplifies installation in precision equipment and motion systems.

Typical Applications

  • Medical equipment and healthcare devices
  • Automotive systems
  • Robotics systems
  • Industrial automation equipment

The 25mm dual shaft DC motor combines compact dimensions, efficient output, and flexible customization to support reliable motion control in precision applications. Contact us to discuss motor selection or customization requirements.