Custom Brushless Gimbals Motor Manufacturing

Featured Product from Constar Motion Co., Ltd

More Info Email Supplier Request a Quote

Precision sensing and aerial systems require compact motors that deliver accurate positioning, fast response, and reliable motion control within limited installation spaces.

Constar Motion’s 43mm brushless gimbals motor is designed for high-precision stabilization applications, featuring a compact 43mm diameter and 16mm thickness while maintaining efficient rotational performance.

Operating within a 12–24V voltage range and reaching speeds up to 3800RPM, this motor provides responsive control for LiDAR scanning systems, UAV gimbals, and portable stabilization platforms.

With customizable options including lead wires, shaft dimensions, coils, gearheads, encoders, and drivers, Constar Motion supports application-specific motor development for demanding motion systems.

Key Features

  • Compact 43mm Brushless Gimbals Motor Design
  • High-Speed Response up to 3800RPM
  • 12–24V Flexible Operating Range
  • Precision Motion Control Capability
  • Custom Shaft, Coil, Encoder, and Driver Options
  • Suitable for Space-Constrained Systems

Key Specifications

  • Motor Type: Brushless Gimbals Motor
  • Diameter: 43mm
  • Thickness: 16mm
  • Voltage Range: 12–24V
  • Maximum Speed: 3800RPM
  • Custom Options: Lead Wire, Shaft Size, Coil Design, Gearhead, Encoder, Driver

Applications

  • LiDAR Systems
  • UAV Gimbals
  • Aerial Mapping Equipment
  • 3D Scanning Systems
  • Handheld Stabilization Platforms
  • Precision Sensing Equipment

Manufacturing Expertise

Constar Motion specializes in custom brushless motor manufacturing, providing compact motion solutions through motor design optimization, electromagnetic customization, and application-specific development for precision equipment.

Contact Constar Motion to discuss your brushless motor requirements and receive professional support for motor selection, performance customization, and application-specific development.