Ultra-Compact BLDC Gimbal Motors
Featured Product from Constar Motion Co., Ltd
Compact stabilization systems require small, responsive motors that provide accurate control and reliable performance in limited installation spaces. In UAV and handheld gimbal applications, motor size, vibration control, and feedback accuracy directly affect image stability and overall system performance.
Constar Motion’s 14mm BLDC gimbal motors integrate Hall sensor feedback with a compact motor structure to achieve precise and responsive motion control. With high-speed operation up to 14,200 rpm and 1.7W output power, these motors support dynamic stabilization requirements while maintaining smooth movement in compact gimbal assemblies.
Designed for UAVs, handheld cameras, and portable stabilization equipment, these motors provide space-efficient integration, customizable configurations, and reliable motion performance. Constar Motion supports OEM customization to help engineers develop optimized gimbal solutions for demanding applications.
Key Features
- Ultra-Compact BLDC Motor
- 14mm Diameter Design
- Integrated Hall Sensor Feedback
- High-Speed Operation
- Smooth Stabilization Control
- Lightweight Structure
- Custom Motor Configurations
- OEM Support
Key Specifications
- Motor Type: Brushless DC Motor
- Diameter: 14 mm
- Speed: Up to 14,200 rpm
- Output Power: 1.7 W
- Feedback: Hall Sensor
- Application: Gimbal Stabilization Systems
- Customization: Available
Applications
- UAV Gimbals
- Handheld Camera Stabilizers
- Compact Imaging Systems
- Portable Devices
- Precision Motion Systems
Company Capability
Constar Motion specializes in the design and manufacturing of compact motion control motors, including BLDC motors, gimbal motors, and customized drive solutions. With precision manufacturing capabilities and flexible engineering support, Constar Motion provides reliable motor solutions for UAV, imaging, and advanced automation applications.