Ultra Flexible High Strand Silicone Rubber Wire
Featured Product from Daburn Electronics & Cable
#2619 Ultra Flexible High Strand Silicone Rubber Wire (300V, 150°C)
#2621 Ultra Flexible High Strand Silicone Rubber Wire (600V, 150°C)
#2618 Ultra Flexible High Strand Silicone Rubber Wire (300V, 200°C)
Available in 300 volts or 600 volts and 150°C or 200°C ratings. Daflex ultra flexible high strand silicone rubber wire series uses a high strand count of fine tinned or silver plated copper for increased conductor flexibility. It is insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also retains its flexibility at low temperatures. It is also designed for continuous flexing applications. Suitable for military and commercial applications where flexibility and long service life are important. Silicone rubber offers superior electrical properties under severe service and environmental conditions.