Chassis-Mount Power Line Filter Modules
Featured Product from DigiKey
Ohmite's chassis-mount, metal-case power line filters offer an excellent connection to earth. Electromagnetic interference (EMI) filters are general-purpose filters designed to suppress undesirable electrical disturbances in power lines. These chassis-mount filters provide the space available for multiple circuits and provide superior protection. Ohmite offers multiple filter series designed for circuits with a current rating up to 150 A. EMI filters limit the amplitude of interfering voltages on AC power lines and prevent them from propagating into or out of the filtered equipment.
Features
- Chassis mounted metal case
- Up to 150 A current handling
- Multiple fuse and switch options
- Easy connection points
- Multiple filter types: single phase, three phase, and dual mode
- UL and CSA certifications
Applications
- Test and measurement
- Power systems
- Frequency converters
- UPS/inverters
- Stepper motor drives
More Featured Products