Meet the CentriFeeders!

Featured Product from Eastern Instruments

More Info Email Supplier Request a Quote

The CentriFeeder® VIB takes the vibratory feeder to a whole new level! Combining the capabilities of a vibratory feeder with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® VIB measure the flow rate and totalization of dry, free-flowing, bulk solids and controls it as well! That is right, mass flow control with a vibratory feeder!
The design of this unit allows it to be easily customized to fit in just about any existing process or new process line. With a small supply hopper or hopper transition, a head of product is positioned above the feeder tray, so it can be adjusted vertically to provide a course setting for the flow range needed. Then with the CentriFlow® meter located at the end of the vibratory feeder, actual mass flow rate measurement is fed back into the included controls, allowing for the ultimate in mass flow control with a vibratory feeder. The CentriFeeder® VIB has a very fast response time, getting under control in less than a second even with very large set point changes.

This CentriFeeder® VIB is perfect for applications including:

  • Seeds and Grains
  • Nuts
  • Coffee Beans (green and roasted)
  • Tea
  • Dried Spices
  • Plastics
  • Animal Food and Feed
  • Cereal
  • Dried Fruit
  • Snack Foods
  • Or many other free-flowing solids

Features include:

  • Customizable Design
  • Control Electronics
  • High Measurement and Control Accuracy
  • Washdown/Food Grade Construction
  • High Turndown
  • Fast Control Response
  • Mass Flow Meter and Feed Device in one unit