Exceptional performance & reliable feeder
Featured Product from Eastern Instruments
The CentriFeeder line of feeders provides accurate, real-time flow measurement, as well as near perfect control of flow rate and total. For blending applications, control the flow rate of an individual ingredient, or combine several CentriFeeders for near perfect recipe control. If you are controlling ingredients entering a batching process, use the CentriFeeder for controlling the total of one or more ingredients entered into the batch.
The CentriFeeder MCV is a gravimetric weigh feeder that integrates a flow measurement device with the flow control capabilities of an integrated slide gate to accurately measure and control the flow of any dry, free-flowing solid that can be controlled using a slide gate. Through the use of a highly customizable touch screen HMI, a PID control loop is established that modulates the slide gate feeding our patented flow measurement device. The outcome is an accurate, easily maintained, consistent flow that can be used for mixing, ratio control, or even bulk density measurement.