High Viscosity Polyalphaolefins
Featured Product from ExxonMobil Chemical Company - Synthetic Base Stocks
Available in 40 and 100 cSt at 100°C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to achieve a wide range of ISO VG industrial and automotive gear oils.
Key Benefits:
- High VI for enhanced wear protection and energy efficiency
- Low-temperature fluidity for optimal flow
- Low volatility to minimize oil consumption
- Excellent thermal and oxidative stability for long drain intervals
More Featured Products