High Viscosity Polyalphaolefins

Featured Product from ExxonMobil Chemical Company - Synthetic Base Stocks

More Info Email Supplier Request a Quote

Available in 40 and 100 cSt at 100°C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to achieve a wide range of ISO VG industrial and automotive gear oils. 

Key Benefits:

  • High VI for enhanced wear protection and energy efficiency
  • Low-temperature fluidity for optimal flow
  • Low volatility to minimize oil consumption
  • Excellent thermal and oxidative stability for long drain intervals 

View Data Sheets