Airslide® Railcar Breather/Filter
Featured Product from FLSmidth
In pressure service, the car breather permits the venting of fluidizing air during unloading or of conveying air while the car is being loaded. In vacuum service, it serves as air inlet.
The FLSmidth Airslide® Car Breather is constructed of corrosion resistant aluminum and stainless steel for all weather applications.
The breather is mounted on one of the open loading hatches the Airslide® Car and is fitted with lugs to permit secure clamping in position using the hatch cover bolts.
The breather uses a replaceable woven Dacron fabric filter element with high permeability and filtering efficiency up to 300 CFM. Larger air volumes will require additional breathers on the car.
More Featured Products