Timer, Counter and Tachometer...Programmable
Featured Product from Fargo Controls, Inc.
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data.
The Timer has 10 output modes, 10 timing ranges in 3 configurations.
The Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths.
The Tachometer displays rate per second (Hz) and has 4 output modes.
Additional Features:
- Highly visible backlit negative LCD display
- Visual alerts when output status changes
- 2 output relays
- PNP/NPN selectable DC-voltage inputs
- Up/down, add/subtract and quadrature input modes
- 12VDC supply for powering sensors and encoders (AC version)
- Keypad lockout functions
- Can be programmed by front keypad or by connecting to a PC
- Communication interface for connecting to PC/HMI
- Downloadable software for PC connection
- EEPROM that can stores data for 10 years if power is lost.
All of this at a great low price! Contact us to get a quote based upon your requirements and quantity.
For additional information this electronic Timer, Counter and Tachometer visit: http://www.fargocontrols.com/tc_timer_counter.html
Fargo Controls Inc. has provided effective and reliable solutions to the industrial controls market since 1983. Our success is based on dedication to quality and commitment to customer satisfaction!