Timer, Counter and Tachometer...Programmable

Featured Product from Fargo Controls, Inc.

More Info Email Supplier Request a Quote

Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data.

The Timer has 10 output modes, 10 timing ranges in 3 configurations.

The Counter has 12 output and 5 input modes in 6 configurations and scaling for displaying of specific units or lengths.

The Tachometer displays rate per second (Hz) and has 4 output modes.

Additional Features:

  • Highly visible backlit negative LCD display
  • Visual alerts when output status changes
  • 2 output relays
  • PNP/NPN selectable DC-voltage inputs
  • Up/down, add/subtract and quadrature input modes
  • 12VDC supply for powering sensors and encoders (AC version)
  • Keypad lockout functions
  • Can be programmed by front keypad or by connecting to a PC
  • Communication interface for connecting to PC/HMI
  • Downloadable software for PC connection
  • EEPROM that can stores data for 10 years if power is lost.

All of this at a great low price! Contact us to get a quote based upon your requirements and quantity.

For additional information this electronic Timer, Counter and Tachometer visit: http://www.fargocontrols.com/tc_timer_counter.html

Fargo Controls Inc. has provided effective and reliable solutions to the industrial controls market since 1983.  Our success is based on dedication to quality and commitment to customer satisfaction!