Clear Obstructions in Any Pipe

Featured Product from General Pipe Cleaners

Clear Obstructions in Any Pipe-Image

Contractors out in the field are always looking for one tool that does it all. Our ClogChopper® is a great tool that can be connected to almost any drum, flexible shaft or sectional style machine, and cuts through obstructions in the pipe.

Our ClogChopper has four features that make it the “all-star” attachment – it is maneuverable, efficient, versatile and economical. In this blog post, we talk more about these features and how they make the ClogChopper stand out.

Maneuverable

The perfectly balanced ClogChopper automatically negotiates multiple, tricky bends – maintaining a central line position and minimizing pipe wall, elbow, connection and joint damage. The ClogChopper essentially “bounces” around the pipe to get to where the user needs it to go.

Efficient

With “all surface” cutting edges, the ClogChopper clears clogs and scrapes encrusted debris from inner walls – all in one operation. The six inverted cutting edges run smoothly, without rattling or jumping. The spherical design helps to maneuver around tight bends and traps, thoroughly and safely cleaning metal, plastic and clay pipes to make it more efficient while going through the pipe.

Economical

The ClogChopper is durable enough to handle years of demanding use in residential and commercial applications, and self-sharpens while working, making it the perfect tool for handling multiple jobs and lasting a long time for the user.

Versatile

General offers ClogChopper connectors in a variety of sizes for several brands of drain cleaning machines.

The ClogChopper has six self-sharpening blades that dig into encrusted debris and root masses, easily grinding up stoppages, scale and crystallized urine without risking pipe damage. It works in both directions, in and out lines, all in one operation. As it spins, it also self-sharpens as it scrapes along the pipe walls.

It’s available in one-inch, one-and-a-half-inch, two-inch, two-and-a-half-inch, three-inch and four-inch sizes. This drain clearing tool is also excellent for clearing stacks, downspouts and mains, as well as for pipe lining jobs to reinstate the pipe.

For more information, call the Drain Brains at 800-245-6200, or visit www.drainbrain.com/clogchopper.