Hannay Reels 7000 Series Dual Reels

Featured Product from Hannay Reels

More Info Email Supplier Request a Quote

Hannay Reels 7000 Series dual manual or power rewind reels are designed to handle 3/4" or 1" ID hose and can hold up to 350 feet. This series has two swivel joint inlets and two outlet risers to handle two equal lengths of hose. 

Features:

  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard
  • Crank rewind and power rewind reels, pinion brake standard
  • Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads
  • Standard outlets: 1" female NPT threads
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel
  • Standard pressures to 2,000 psi (138 bar), available up to 5,000 psi (345 bar) – must specify
  • Temperatures from -60° F to +250° F (-51° C to +121° C)
  • Consult factory for other pressures and temperatures; optional chain guard