Hannay Reels DEF Series Reels
Featured Product from Hannay Reels
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose.
Manual or Power Rewind Reel Features:
- Heavy-duty reel designed for longer lengths.
- Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
- Crank rewind reels supplied with pinion brake and power rewind reels with a strap brake.
- Standard inlet: 90° 304 SST swivel with EPDM seals (available in 1/2" through 2" FNPT).
- Standard outlet: 304 SST fluid path (available in 1/2" through 2" FNPT).
- Rollers may be purchased as accessory items.
- Operate at pressures to 1000 psi (69 bar).
- Temperatures from -40° F to +212° F (-40° C to +100° C).
- Optional 4-way rollers.
- Consult factory for other pressures and temperatures; optional chain guard.
Spring Rewind Reel Features:
- Narrow frame and compact mounting base.
- Non-sparking ratchet assembly.
- Declutching arbor to prevent damage from reverse winding.
- Standard inlet: 90° 304 stainless steel full-flow swivel with EPDM seals and
available in 1/2", 3/4" or 1" female NPT threads. - Standard fluid path & outlet: 304 SST fluid path.
- Standard outlets: 1/2", 3/4" or 1" female NPT threads.
- Pressures to 2000 psi (138 bar).
- Temperatures from -40° F to +212° F (-40° C to +100° C).
- 4-way roller assembly.
- SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify.
- Constant tension is available consult factory.
More Featured Products