The Microline is the ideal size for research and development as well as quality control, with continuous processing of up to 8 tows. It is highly customizable and can be configured as a complete system including Oxidation Ovens, LT, HT, and UHT furnaces up to 2800°C, material handling equipment, and all pre and post treatment process stages found on commercial scale plants.
The Microline - Carbon Fiber Research Line
Featured Product from Harper International Corporation
Harper pioneered the Microline® concept based on flexibility and versatility to change and modify equipment parameters for the needs of customers in Carbon Fiber research for experimentation with traditional or emerging precursors, process tweaking and development of samples for up to 1.5 tons per year. Our system accommodates line speeds ranging from 0.1 m/min to over 1 m/min and tows from 10 filaments to 48000 filaments, enabling the study of effects of various process parameters using a small amount of precursor.
More Featured Products
Custom Laboratory Ovens
Pilot Scale Carbon Fiber Line
Pusher Tunnel Furnaces
Nano-Engineered Powdered Metals
High Temperature Powder Processing
Custom Laboratory Furnaces
Vertical Conveyor Furnaces
Mesh Belt Conveyor Furnaces and Kilns
Harper's Carbon Fiber production equipment
Lab-Scale Rotary Furnace from Harper
Scientific Line for Pitch Carbon Fiber received
High Performance Silicon Anodes