Conxall Multi-Con-X Insta-Click Connectors
Featured Product from Heilind Electronics, Inc.
Multi-Con-X from Conxall has set the standard for harsh environment connectors, and the new Insta-Click® product line adds several key improvements for even harsher environments. An all-new latching mechanism provides an automatic positive lock while improving the water resistance rating to IP68 when used as part of a molded cable assembly. The spring-loaded latching mechanism locks automatically and can be manually disconnected with a quarter turn of the coupling ring for easy maintenance in the field. The high-PBT material is a high-quality new plastic that offers UV resistance for outdoor use and lighting applications.
The Multi-Con-x Insta-Click Sealed Connectors are available both as field installable connectors and factory molded cable assemblies. Ensuring their versatility across multiple applications, the Insta-Click series has thousands of possible configurations. They are available up to 12 contacts with a variety of options, including mixed contact sizes. All products are proudly still made in the USA to the high standards that have made Conxall the leading name in harsh environment connectors.