L-Com Wi-Fi 6/6e Omni and Panel Antennas
Featured Product from Heilind Electronics, Inc.
The next generation of wireless capabilities at L-com are here! L-COM's Wi-Fi 6/6e Omni and Panel Antennas are high performance antennas designed for the 2400 MHz to 7125 MHz bands. They are UV protected, outdoor rated, and feature omni-directional patterns so they can be used just about anywhere – inside buildings, around campuses, and in densely populated metropolitan areas.
This new group of Antennas provide broad coverage, low latency, and increased network capacity to be able to meet your application’s increasing demands. Available in all frequencies between 400 MHz to 5.8 GHz, they are used across commercial, government, and military installations, and are ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth.
L-Com’s Wi-Fi antennas are designed to work seamlessly with all radios including Cisco, Ubiquiti, MicroTik, Aruba Networks, and Ruckus Wireless, so you have the flexibility to choose any manufacturer. They can be used in infotainment systems, routers, Wi-Fi Hotspots, HD video transmission, Gateways, Dashboard Cameras, Public transportation, public safety networks and almost any other application you can engineer.
Learn more at Heilind.com