Model 700+ Signal Conditioners

Featured Product from S. Himmelstein & Company

More Info Email Supplier Request a Quote

S. Himmelstein and Company announces the upgrade of their Signal Conditioners. The Model 700+ Series Signal Conditioning Instruments are powerful, yet flexible, one or two channel signal conditioners/displays.  They feature fast, rock solid readings, user settable digital filters, real-time cross channel calculations, built-in data acquisition and control functions, serial communications interface, user assignable logic I/O and auto-scaled ±5 and/or ±10 volt analog outputs.

Newly enhanced features include:

  • 6 active display digits.
  • 0.001% display resolution.
  • Internal data sampling rate of 7,800/sec.
  • Math channel calculation rate at 7,800/sec.
  • Limit checking performed at 3,900/sec.
  • Serial interface baud rate from 1.2 to 230.4 kBaud.
  • Dual, user selectable analog outputs from 0 to ±10 Vdc or 0 to 20 mA.

Click here for more information

S. Himmelstein and Company is a U.S. manufacturer of torque sensors and signal conditioners. Focused solely on torque since 1960, Himmelstein boasts an expansive product line and a highly accurate knowledge base. Located in Hoffman Estates, Illinois, Himmelstein continues to enhance and improve our torque sensors to provide advances in technology. Contact us today to discuss your application with our experts.  For more information, call 1-800-632-7873 or visit www.himmelstein.com .