Torque Transducer Calibration Services
Featured Product from S. Himmelstein & Company
S. Himmelstein and Company provides accredited ISO/IEC 17025:2017 torque transducer calibration from 10 ozf-in to 4 million lbf-in (0.07 Nm to 452,000 Nm). The 4,000,000 lbf-in stand is one of only four worldwide that are accredited for calibrations above 1,000,000 lbf-in (113 kNm) and it has the lowest measurement uncertainty of any.
We have nine accredited stands that provide optimal measurement uncertainty and avoid queuing delays if using fewer stands. Torque calibrations are made for Himmelstein transducers as well as those from HBM, Honeywell, Lebow, Futek, AKO, Manner, Magtrol, Interface, GIF, Kistler, Lorenz, ETH, Sensor Developments, Sensor Data, Omega, Datum, Norbar, PCB and more.
More Featured Products