Honeywell Pressure Switches HP, HE, MH, ME, LP, LE
Featured Product from Honeywell Sensing & IoT
These pressure switches can help reduce total cost of ownership and protect operators and critical equipment subsystems. Choose from:
- High Pressure - Honeywell Pressure Switch - HP Series and HE Series
- Factory set 150 psi to 4500 psi [10,34 bar to 310,26 bar]
- Medium Pressure - Honeywell Pressure Switch - ME Series and MH Series (NEW)
- ME Series: Factory set or field adjustable 25 psi to 350 psi [1,72 bar to 24,13 bar
- MH Series: Factory set or field adjustable 40 psi to 500 psi [2,76 bar to 34,5 bar]
- Low Pressure - Honeywell Pressure Switch - LP Series* and LE Series
- Factory set or field adjustable 3.5 psi to 150 psi [0,24 bar to 10,34 bar]
A wide selection of ports, electrical terminations and compatibility with a variety of media allows use in most industrial and transportation applications, simplifies the design-in process, helps eliminates tooling costs, and helps reduce manufacturing labor costs. Their life cycle rating of up to 2 million, IP67 sealing, and high burst pressures make them one of the most durable pressure switches in the industry.
DIFFERENTIATION:
- Through optional smart diagnostic technology, Honeywell pressure switches are able to detect failures such as open circuits, cut wires, worn insulation, and more6
- Optional smart diagnostic technology allows up to four segregated signal amplitudes to perform diagnostics and status
- Pressure port snubber suppresses pressure spikes
- IP67 sealing provides enhanced durability in harsh environmental and washing applications
FEATURES:
- Pressure switching set point range: 3.5 psi to 4500 psi
- Proof pressure: from 500 psi up to 10,000 psi
- Burst pressure: from 1250 psi up to 20,000 psi
- Life cycle rating up to 2 million
- IP67 sealing rating
- Operating temperature range:
- HP, ME, MH, LP, LE Series: -40 °C to 120 °C [-40 °F to 248 °F]
- HE Series: -40 °C to 85 °C [-40 °F to 185 °F]
- Hysteresis option
- Highly configurable: more than 15 pressure port options and over 30 electrical terminations
- Plated steel, brass or stainless steel options
- Switching point accuracy up to ±2 %
POTENTIAL APPLICATIONS:
- Industrial
- CNC machines
- Compressors/boilers
- Fracking equipment
- Food & beverage equipment
- Generators
- HVAC/R equipment
- Mud pumps
- Pneumatic equipment
- Presses/punches
- Pressure washers
- Trash compactors
- Water pumps & jet cutting machines
- Transportation
- Agricultural machinery
- Heavy duty construction machinery and trucks
- Lawn & garden machinery
- Marine vessels
- Material handling machinery
- Railway
More Featured Products