BJM Pumps A4 Series

Featured Product from Industrial Flow Solutions

BJM Pumps A4 Series-Image

The BJM Pumps® A4 Series pump is designed to manage clear liquids
and sewage with a non-clog impeller design that offers high hydraulic
efficiency. A wide range of models are available from 2HP to 68HP.
The main components are constructed of cast iron and feature two
individual mechanical seals - motor side in the oil chamber and impeller
side in contact with the liquid. Explosion proof models available.
Thermal protection T1 and T2 embedded in the motor winding. Class F
insulation (155°C). Seal Minder® probe included as standard.

 

Applications: 

  • Water treatment plants
  • Sewers
  • Farming
  • Industrial plants
  • Airports, underground public transport, hospitals & hotels