BJM Pumps® KZE Series

Featured Product from Industrial Flow Solutions

BJM Pumps® KZE Series-Image

KZE Slurry Pumps

BJM Pumps® is the top choice for the most difficult sand, sludge and slurry pumping applications. Our KZE pumps are engineered specifically for the tough applications you deal with in:

•Mining/Coal Mining
•Hydraulic Fracking
•Mineral Processing
•Steel Production
•Drilling Mud Transfer
• Slurry Transfer
•Sand and Gravel
•Lime Slurry
•Fly Ash

Our durable pumps are built to keep your production running to save you maintenance, repair, labor and downtime costs.


Key Benefits of the KZE Series
Hard Metal Components:

• High chrome iron wear parts (volute, impeller, wear plate)

• High chrome iron agitator keeps solids from settling at the bottom to prevent clogging

• Semi-open impeller capable of passing 1” solids to accommodate heavy slurry loading

Superior Protection:

• Class H motor insulation with amperage (FLA) and temperature overload protection.

• Oil-lubricated, double mechanical seal design featuring early warning seal failure protection circuit to ensure the longest pump and motor life

• Heavy duty lip seal and labyrinth rings to protect seal chamber from solids migration

 

To learn more about getting "The Pump you Need, Guaranteed™" visit www.flowsolutions.com or call 860-399-5937.