Power Generation & Utilities Solutions
Featured Product from Industrial Flow Solutions
Explosion proof pumps and dewatering slurry pumps ensure the lights stay on
Maximize power production. From conventional coal or natural gas, to nuclear and renewable products, pumps are needed to move fuel sludge, abrasive slurries, and wastewater. Industrial Flow Solutions offers heavy-duty, corrosion-resistant, dewatering, non-clog, and slurry pumps designed for challenges in the Power Generation & Utilities Industry.
With Oil Minder, Stancor, and DERAGGER products, IFS offers a variety of solutions for the Power Generation & Utilities Industry.
If your Concerns for Power Generation and Utilities Include:
- Ability to move fuel sludge, abrasive slurries, and wastewater
- Viscosity challenges
- Ability to withstand high temperatures and long operating hours
- Meeting Federal/Government standards and regulations
- Early detection of an oil spill
- Code compliance of oil pollution prevention
We Offer the Following Pump and Control Solutions:
- Explosion Proof and MSHA certified pumps
- FM Approved Class I, Division 1, Groups C & D
- High head and high flow options available
- Abrasion resistant, heavy-duty dewatering or wastewater pumps
- Corrosion-resistant, 316 stainless steel shredding or cutting elements
- High temperature capability (up to 200°F continuous duty)
- Oil Minder® packaged systems
More Featured Products