BJM Pumps® LWA® Series

Featured Product from Industrial Flow Solutions

BJM Pumps® LWA® Series-Image

BJM Pumps® LWA® Series pumps are tough and durable. They are designed and constructed for dewatering sand, silt, coal fines and abrasive light slurries. These economical hard metal pumps are built to outlast rubber-lined and cast iron pumps and to keep your production running to save you repair and downtime costs.

Key Benefits of the LWA Series:

  • Chrome iron impeller and wear plate
  • Hardened ductile iron volute and agitator
  • Built-in agitator keeps solids from settling at the bottom to prevent clogging

 

Hard Metal Construction For Abrasive Applications

  • Rock/Sand Plants
  • Coal Prep Plants
  • Lime Slake Pits
  • Construction Sites
  • Grit Chambers
  • Drilling Mud Transfer
  • Mines
  • Ash Sumps

 

The LWA® Series is constructed for dewatering sand, silt, coal fines, and abrasive light slurries. The pumps have a chrome iron impeller and wear plate. Chrome iron counters the effects of erosion and provides higher endurance for abrasive applications.

The LWA® Series Submersible Dewatering Pump has a hardened ductile iron volute and agitator. The built-in agitator is perfect for stirring up the fine sand particulate with the wash water so the slurry can be efficiently transported while also maintaining the required container (or basin) volume.

To learn more about getting “the pump you need, guaranteed,” visit www.flowsolutions.com or call 860-631-3618.