Shock Recorder For Shipment & Vehicular Monitoring
Featured Product from Instrumented Sensor Technology
ShockTimer-Plus 3Dv2tm, (STP3Dv2) is a new, low cost Shock Recorder for transportation monitoring. The device can be attached to your shipment or vehicle and will record the exact time it was abused in transport and even tell the level of shock it was subjected to.
- 3-Axis g-Shock Logging, x, y, z
- Temperature and Humidity Logging
- +/- 16g Full Scale Measurement Range
- Logs Date, Time & Peak-g levels of Shocks & Impacts
- Selectable Trip Levels from 1.5g to 10g
- Real Time Trigger Flash LED Once Tripped
- 10,000 Event non-volatile memory
- Six month+ Battery Life, User Replaceable
- Wireless Blue Tooth PC Communications
- Date Imports to Excel
- Simple to Setup, Install and Use
- Small Size and Weight
- Low Cost, Quantity Discounts
The New ShockTimer-Plus 3Dv2 is a low cost, low g, 3-axis shock recorder with time stamp. The device measures and logs whenever shocks occur that exceed the user selectable trip level and records the peak-g level & date/time of occurrence. The unit is re-settable and re-usable via wireless blue-tooth interface to a PC. A simple Windows software setup and analysis GUI package is available for purchase along with one or more units as well as a blue-tooth transceiver. Data from the STP-3Dv2 software GUI may be opened in MS Excel for review and analysis.