Interpower Has All the Angles
Featured Product from Interpower
Interpower molds five different IEC 60320 C13 connector configurations. The various C13 angles allow for connections to be made to equipment helping to eliminate the possibility of pinched or tangled cable. These are ideal for areas where space is limited between the equipment and the wall or where cord lengths need to be kept to a minimum for a "tight or clean look" such as on equipment racks. All five IEC 60320 C13 connectors fit our Interpower C13 connector lock. Connector locks secure the connector, preventing accidental removal or interruption.
Most angled C13 power cords and cord sets are from stock and just a 1-week U.S. manufacturing lead-time on non-stock cords. For pricing, technical information or to place an order call Customer Service at (800) 662-2290 or visit our website at www.interpower.com