Angled NEMA 5-15P

Featured Product from Interpower

More Info Email Supplier Request a Quote

Interpower offers Angled NEMA 5-15 cord sets in eight directions.

Interpower Angled NEMA 5-15 molded cord sets allow you to decide which direction the cord comes out of the outlet. Designed for business, medical, or testing applications, these eight angles are especially helpful to reduce the clearance space required behind or under equipment. Angled NEMA 5-15 cord sets are for equipment rated up to 15A with service at 125VAC. They are UL and CSA approved and are available with 3x18, 3x16, and 3x14 AWG cable in stock lengths of 6, 8, and 10 feet.

Value-added options such as custom lengths, packaging, and labeling are available upon request. Interpower offers a 1-week U.S. manufacturing lead-time on non-stock Interpower products and no minimum order requirements. For ordering and technical information, please contact our Customer Service Department at (800) 662-2290 or order online at www.interpower.com.

Order a free Catalog today! E-mail catalog@interpower.com or call toll-free.