Electric Cylinders

Featured Product from Joyce/Dayton Corp.

Electric Cylinders-Image

Joyce Electric Cylinder Actuators lift and precisely position up to 20 tons, achieve travel speeds up to 546 inches per minute, and raise loads up to 100 inches. Requiring only electric power, Joyce Electric Actuators are well suited for  industrial environments where protection of the lifting screw mechanism and dependable operation are critical.

  • Low Maintenance actuator solution.
  • Designed to operate at charted capacities in tension and compression.
  • Parallel Motor mounts with additional gear reduction help you achieve target speeds.
  • Direct Motor mounts increase travel speeds for faster output.
  • Choose catalog models or customize to meet your requirements.
  • Replace hydraulic actuators with this clean alternative.
  • A quieter solution than pneumatic actuators.

Click here for more information.