Potato Processing Wastewater Dewatering

Featured Product from KINTEP NEW POWER

More Info Email Supplier Request a Quote

Potato deep-processing plants generate high-concentration organic wastewater and large volumes of viscous sludge at ~85% moisture content—too wet to transport, prone to secondary contamination, and costly to dispose of.

This solution upgrades existing dewatering lines in place. A high-pressure belt-type deep dewatering system is added downstream of the current screw presses, pressing sludge moisture content from 85% to below 60% in a single pass. Sludge is conditioned with skeleton builders and promoters, then passed through low, medium, high, and ultra-high pressure zones. Filter belts are continuously washed, and wash water recirculates to the wastewater treatment system—no secondary contamination.

Proven installations:

  • Hebei: 3,000 m³/d potato processing wastewater

  • Ningxia: 4,000 m³/d potato processing wastewater

Key benefits:

  • Compact footprint; uses existing workshop space, no new construction

  • Seamless integration with existing primary dewatering equipment

  • 24/7 continuous operation with PLC intelligent control

  • Low failure rate, simple operation, stable performance

Suitable for potato and other food-processing plants seeking environmental compliance alongside reduced sludge transport and disposal costs.