KMSF® 2000 Low Dk/Df Photo-dielectric
Featured Product from Kayaku Advanced Materials, Inc.
KMSF® 2000 is a negative?tone, low?temperature?cure PPE?copolymer photo?dielectric designed for high?reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low dissipation factor (Df = 0.003), making it ideal for high?frequency applications requiring superior signal integrity.
Engineered for consistent performance, KMSF® 2000 supports an optimal cured film thickness of 5–10 μm, providing versatility and stability for next?generation electronic packaging solutions.
Key Features:
- Negative tone, photoimageable dielectric
- 5 to 10 µm film thickness after cure
- Solvent-developable in PGMEA
- i-Line/broadband sensitivity, 1:1 aspect ratio imaging
- Low temperature cure ≤ 200°C
- Low Dk/Df electrical properties
- Low moisture uptake
- Good thermal and chemical stability
Material Uses:
More Featured Products